multicomp PRO Zener Diode, 0.5W, 15V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro BZV55C15

Description
ZENER DIODE, 0.5W, 15V, SOD-80C; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 15V, SOD-80C; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 15V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro - 99AC3859 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 15V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
99AC3859
Zener Diode, 0.5W, 15V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro 99AC3859
ZENER DIODE, 0.5W, 15V, SOD-80C; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 15V, SOD-80C; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 99AC3859
Product Name Zener Diode, 0.5W, 15V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4479US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 7384995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B15X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
5 suppliers