The Zener Diode, 0.5W, 12V, SOD-80C, part number 99AC3858, is a silicon planar Zener diode designed for voltage regulation applications. It features a typical Zener voltage of 12V with a tolerance of ±5%. The diode has a maximum power dissipation of 500mW at a flange temperature of 50°C and can handle a non-repetitive peak reverse power dissipation of 30W for short durations. The device operates within a temperature range of -65°C to +200°C, making it suitable for various environmental conditions. Its thermal resistance from junction to ambient is 0.38°C/W when mounted on a specified ceramic substrate. The Zener diode is hermetically sealed in a glass package, ensuring reliability in performance. This component is RoHS compliant, indicating it meets environmental standards. Engineers considering this diode should evaluate its specifications against their project requirements, particularly in terms of voltage regulation and thermal management.
ZENER DIODE, 0.5W, 12V, SOD-80C; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 99AC3858 |
| Product Name | Zener Diode, 0.5W, 12V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro |
| Package | SOD-80C; SOD-80 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |