multicomp PRO Zener Diode, 0.2W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro BZT52C7V5

Description
ZENER DIODE, 0.2W, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.2W, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.2W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro - 03AC8778 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
03AC8778
Zener Diode, 0.2W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro 03AC8778
ZENER DIODE, 0.2W, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 7.5V, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 03AC8778
Product Name Zener Diode, 0.2W, 7.5V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
Package SOD-323; SOD-323
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513663P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-A3V0-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details