multicomp PRO Zener Diode, 410Mw, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp BZT52C5V6

Description
ZENER DIODE, 410mW, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:410mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Current, Ifs max:2A
Description
ZENER DIODE, 410mW, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:410mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Current, Ifs max:2A

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 410Mw, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp - 73M9324 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 410Mw, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp
73M9324
Zener Diode, 410Mw, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp 73M9324
ZENER DIODE, 410mW, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:410mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Current, Ifs max:2A

ZENER DIODE, 410mW, 5.6V, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:410mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Current, Ifs max:2A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 73M9324
Product Name Zener Diode, 410Mw, 5.6V, Sod-123; Zener Voltage Vz Typ Multicomp
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4472US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZV55-B11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1660435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details