multicomp PRO Zener Diode, 0.5W, 4.7V, Sod-123; Zener Voltage Vz Typ Multicomp Pro BZT52C4V7+

Description
ZENER DIODE, 0.5W, 4.7V, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 4.7V, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 4.7V, Sod-123; Zener Voltage Vz Typ Multicomp Pro - 15AC8158 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 4.7V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
15AC8158
Zener Diode, 0.5W, 4.7V, Sod-123; Zener Voltage Vz Typ Multicomp Pro 15AC8158
ZENER DIODE, 0.5W, 4.7V, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 4.7V, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC8158
Product Name Zener Diode, 0.5W, 4.7V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data