multicomp PRO Diode, Zener, 36V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro BZT52C36S-7-F

Description
DIODE, ZENER, 36V, 200mW, SOD-323; Zener Voltage Nom:36V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 36V, 200mW, SOD-323; Zener Voltage Nom:36V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 36V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro - 65W8518 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro
65W8518
Diode, Zener, 36V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro 65W8518
DIODE, ZENER, 36V, 200mW, SOD-323; Zener Voltage Nom:36V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 36V, 200mW, SOD-323; Zener Voltage Nom:36V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65W8518
Product Name Diode, Zener, 36V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data