multicomp PRO Zener Diode, 0.5W, 33V, Sod-123; Zener Voltage Vz Typ Multicomp Pro BZT52C33+

Description
ZENER DIODE, 0.5W, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 33V, Sod-123; Zener Voltage Vz Typ Multicomp Pro - 15AC8157 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 33V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
15AC8157
Zener Diode, 0.5W, 33V, Sod-123; Zener Voltage Vz Typ Multicomp Pro 15AC8157
ZENER DIODE, 0.5W, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC8157
Product Name Zener Diode, 0.5W, 33V, Sod-123; Zener Voltage Vz Typ Multicomp Pro
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4473 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details