multicomp PRO Diode, Zener, 18V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro BZT52C18S-7-F

Description
DIODE, ZENER, 18V, 200mW, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 18V, 200mW, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 18V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro - 65W8510 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro
65W8510
Diode, Zener, 18V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro 65W8510
DIODE, ZENER, 18V, 200mW, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 200mW, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65W8510
Product Name Diode, Zener, 18V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1827333P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Voltage regulator diodes - BZT52H-C27,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
8 suppliers