multicomp PRO Diode, Zener, 15V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro BZT52C15S-7-F

Description
DIODE, ZENER, 15V, 200mW, SOD-323; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 15V, 200mW, SOD-323; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 15V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro - 65W8506 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro
65W8506
Diode, Zener, 15V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro 65W8506
DIODE, ZENER, 15V, 200mW, SOD-323; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 15V, 200mW, SOD-323; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65W8506
Product Name Diode, Zener, 15V, 200Mw, Sod-323; Zener Voltage Nom Multicomp Pro
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C24-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 2467458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details