multicomp PRO Zener Diode, 0.2W, 12V, Sod-323; Zener Voltage Vz Typ Multicomp Pro BZT52C12S

Description
ZENER DIODE, 0.2W, 12V, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.2W, 12V, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.2W, 12V, Sod-323; Zener Voltage Vz Typ Multicomp Pro - 03AC8772 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 12V, Sod-323; Zener Voltage Vz Typ Multicomp Pro
03AC8772
Zener Diode, 0.2W, 12V, Sod-323; Zener Voltage Vz Typ Multicomp Pro 03AC8772
ZENER DIODE, 0.2W, 12V, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.2W, 12V, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 03AC8772
Product Name Zener Diode, 0.2W, 12V, Sod-323; Zener Voltage Vz Typ Multicomp Pro
Package SOD-323; SOD-323
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data