multicomp PRO Diode, Zener, 12V, Sod-323; Zener Voltage Nom Multicomp Pro BZT52C12S-7-F

Description
DIODE, ZENER, 12V, SOD-323; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:-; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 12V, SOD-323; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:-; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 12V, Sod-323; Zener Voltage Nom Multicomp Pro - 65W8502 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, Sod-323; Zener Voltage Nom Multicomp Pro
65W8502
Diode, Zener, 12V, Sod-323; Zener Voltage Nom Multicomp Pro 65W8502
DIODE, ZENER, 12V, SOD-323; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:-; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 12V, SOD-323; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:-; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65W8502
Product Name Diode, Zener, 12V, Sod-323; Zener Voltage Nom Multicomp Pro
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4474US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B2V7X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers