multicomp PRO Zener Diode, 410Mw, 12V, Sod-123; Zener Voltage Nom Multicomp BZT52C12

Description
ZENER DIODE, 410mW, 12V, SOD-123; Zener Voltage Nom:12V; Power Dissipation:410mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 410mW, 12V, SOD-123; Zener Voltage Nom:12V; Power Dissipation:410mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 410Mw, 12V, Sod-123; Zener Voltage Nom Multicomp - 73M9290 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 410Mw, 12V, Sod-123; Zener Voltage Nom Multicomp
73M9290
Zener Diode, 410Mw, 12V, Sod-123; Zener Voltage Nom Multicomp 73M9290
ZENER DIODE, 410mW, 12V, SOD-123; Zener Voltage Nom:12V; Power Dissipation:410mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 410mW, 12V, SOD-123; Zener Voltage Nom:12V; Power Dissipation:410mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 73M9290
Product Name Zener Diode, 410Mw, 12V, Sod-123; Zener Voltage Nom Multicomp
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B9V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers
Zener Diodes - 7385042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details