multicomp PRO Zener Diode, 0.2W, 10V, Sod-323; Zener Voltage Nom Multicomp Pro BZT52C10S

Description
ZENER DIODE, 0.2W, 10V, SOD-323; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.2W, 10V, SOD-323; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.2W, 10V, Sod-323; Zener Voltage Nom Multicomp Pro - 03AC8771 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 10V, Sod-323; Zener Voltage Nom Multicomp Pro
03AC8771
Zener Diode, 0.2W, 10V, Sod-323; Zener Voltage Nom Multicomp Pro 03AC8771
ZENER DIODE, 0.2W, 10V, SOD-323; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.2W, 10V, SOD-323; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 03AC8771
Product Name Zener Diode, 0.2W, 10V, Sod-323; Zener Voltage Nom Multicomp Pro
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data