ZENER DIODE, 0.5W, 10V, SOD-123; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 15AC8154 |
| Product Name | Zener Diode, 0.5W, 10V, Sod-123; Zener Voltage Vz Typ Multicomp Pro |
| Package | SOD-123; SOD-123 |