multicomp PRO Soft Recovery Diode, 2A, 800V Do-201Ad; Repetitive Peak Reverse Voltage Multicomp BY299

Description
SOFT RECOVERY DIODE, 2A, 800V DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:70ns; Forward Surge Current:250A; No. of Pins:2 PinRoHS Compliant: Yes
Datasheet
Description
SOFT RECOVERY DIODE, 2A, 800V DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:70ns; Forward Surge Current:250A; No. of Pins:2 PinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Recovery Diode, 2A, 800V Do-201Ad; Repetitive Peak Reverse Voltage Multicomp - 25M7979 - Newark, An Avnet Company
Chicago, IL, United States
Soft Recovery Diode, 2A, 800V Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
25M7979
Soft Recovery Diode, 2A, 800V Do-201Ad; Repetitive Peak Reverse Voltage Multicomp 25M7979
SOFT RECOVERY DIODE, 2A, 800V DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:70ns; Forward Surge Current:250A; No. of Pins:2 PinRoHS Compliant: Yes

SOFT RECOVERY DIODE, 2A, 800V DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:70ns; Forward Surge Current:250A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25M7979
Product Name Soft Recovery Diode, 2A, 800V Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
VF 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA972S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details