NPN bipolar transistor in a TO-3 package for high-voltage, high-speed switching applications, with a collector-emitter voltage rating of 400V and a continuous collector current of 10A. Maximum power dissipation is 100W at 25°C, derating at 0.8W/°C above 25°C. Collector-emitter saturation voltage is 3V maximum at 8A collector current and 2.5A base current. Thermal resistance from junction to case is 1.25°C/W. Operating and storage junction temperature range is -65°C to +200°C. Package dimensions are 38.75mm to 39.96mm in length, 19.28mm to 22.23mm in width, and 7.96mm to 9.28mm in height. Pin configuration: base (pin 1), emitter (pin 2), collector (case).
BIPOLAR TRANSISTOR, NPN, 400V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:10A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 25M7947 |
| Product Name | Bipolar Transistor, Npn, 400V, To-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |