The BU806 is an NPN Darlington transistor designed for high-voltage, high-current switching applications. It is packaged in a TO-220-3 case with dimensions ranging from 14.68 to 15.31 mm in length, 9.78 to 10.42 mm in width, and 5.01 to 6.52 mm in thickness. The device has a collector-emitter voltage rating of 200 V, a continuous collector current of 8 A, and a maximum power dissipation of 60 W at 25°C, derating at 0.48 W/°C above that temperature. The collector-emitter saturation voltage is 1.5 V maximum at 5 A collector current and 50 mA base current. The operating and storage junction temperature range is -65°C to +150°C, with a thermal resistance from junction to case of 2.08 °C/W. It meets RoHS compliance.
DARLINGTON TRANSISTOR, NPN, 200V, 8A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:8A; Power Dissipation:60W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 37K9784 |
| Product Name | Darlington Transistor, Npn, 200V, 8A, To-220-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |