The Bipolar (BJT) Single Transistor, NPN, part number 37K9782, is designed for high voltage and high-speed applications, particularly suitable for horizontal deflection output stages in TV and CTV circuits. It has a collector-emitter voltage rating of 200 V and a collector-emitter sustaining voltage of 400 V. The transistor supports a continuous collector current of 7 A and a peak current of 10 A, with a maximum power dissipation of 60 W at a case temperature of 25°C. This transistor features a low saturation voltage of 1 V at a collector current of 5 A and a fast switching speed with a fall time of 0.75 Oºs. The device operates within a temperature range of -65 to +150°C, making it suitable for various environmental conditions. It is also RoHS compliant, ensuring it meets environmental regulations. The transistor is packaged in a TO-220 configuration, facilitating easy integration into electronic circuits.
Bipolar (BJT) Single Transistor, NPN, 200 V, 10 MHz, 60 W, 7 A, 30 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 37K9782 |
| Product Name | Bipolar (Bjt) Single Transistor, Npn, 200 V, 10 Mhz, 60 W, 7 A, 30 Rohs Compliant Multicomp Pro |
| Polarity | NPN |