multicomp PRO Pro-Elec C Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro BT05891

Description
Pro-Elec C Cell Alkaline Battery 2-pack; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; Pack Quantity:2RoHS Compliant: NA
Datasheet
Description
Pro-Elec C Cell Alkaline Battery 2-pack; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; Pack Quantity:2RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro-Elec C Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro - 96Y1007 - Newark, An Avnet Company
Chicago, IL, United States
Pro-Elec C Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro
96Y1007
Pro-Elec C Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro 96Y1007
Pro-Elec C Cell Alkaline Battery 2-pack; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; Pack Quantity:2RoHS Compliant: NA

Pro-Elec C Cell Alkaline Battery 2-pack; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7200mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; Pack Quantity:2RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 96Y1007
Product Name Pro-Elec C Cell Alkaline Battery 2-Pack; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1227 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Speciality Size Batteries - 1835721 - RS Components, Ltd.
Specs
Standard Cylindrical Battery Sizes A
Specialty Cells A
Capacity 3.4 ampere-hr
View Details