multicomp PRO Contact, Spring, C/d, 10Pk; Battery Sizes Accepted Multicomp BT00434

Description
CONTACT, SPRING, C/D, 10PK; Battery Sizes Accepted:C, D; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:C / D Batteries; RoHS Compliant: Yes
Description
CONTACT, SPRING, C/D, 10PK; Battery Sizes Accepted:C, D; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:C / D Batteries; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Spring, C/d, 10Pk; Battery Sizes Accepted Multicomp - 71C9820 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Spring, C/d, 10Pk; Battery Sizes Accepted Multicomp
71C9820
Contact, Spring, C/d, 10Pk; Battery Sizes Accepted Multicomp 71C9820
CONTACT, SPRING, C/D, 10PK; Battery Sizes Accepted:C, D; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:C / D Batteries; RoHS Compliant: Yes

CONTACT, SPRING, C/D, 10PK; Battery Sizes Accepted:C, D; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:C / D Batteries; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 71C9820
Product Name Contact, Spring, C/d, 10Pk; Battery Sizes Accepted Multicomp
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2141211-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details