multicomp PRO Spring Contact, Battery Contact; Battery Sizes Accepted Multicomp BT00433

Description
SPRING CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:A / AA Batteries RoHS Compliant: Yes
Description
SPRING CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:A / AA Batteries RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spring Contact, Battery Contact; Battery Sizes Accepted Multicomp - 39M3424 - Newark, An Avnet Company
Chicago, IL, United States
Spring Contact, Battery Contact; Battery Sizes Accepted Multicomp
39M3424
Spring Contact, Battery Contact; Battery Sizes Accepted Multicomp 39M3424
SPRING CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:A / AA Batteries RoHS Compliant: Yes

SPRING CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; For Use With:A / AA Batteries RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39M3424
Product Name Spring Contact, Battery Contact; Battery Sizes Accepted Multicomp
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details