The BSX20 is an NPN silicon planar switching transistor housed in a TO-18 metal can package, with dimensions ranging from 5.24 to 5.84 mm in length and 4.52 to 4.97 mm in body diameter. It has a collector-emitter voltage rating of 15 V and a peak collector current of 0.5 A. Power dissipation at 25°C is 0.36 W, with a junction-to-ambient thermal resistance of 486 °C/W. The operating and storage junction temperature range is -65°C to +120°C. The transistor is designed for high-speed saturated switching applications and features a transition frequency of 500 MHz at 10 mA collector current. Collector-emitter saturation voltage is specified up to 0.6 V at 100 mA collector current and 10 mA base current.
BIPOLAR TRANSISTOR, NPN, 15V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:500mA; Power Dissipation:1.2mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 96K7119 |
| Product Name | Bipolar Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp Pro |
| Polarity | NPN |