MOSFET, P CHANNEL, -50V, 1.2OHM, -130mA, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Power Dissipation:360mW; MSL:- RoHS Compliant: Yes
MOSFET, P CHANNEL, -50V, 1.2OHM, -130mA, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:130mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 66W0896 | 66W0897 |
| Product Name | Mosfet, P Channel, -50V, 1.2Ohm, -130Ma, Sot-23-3; Channel Type Multicomp Pro | Mosfet, P Channel, -50V, 1.2Ohm, -130Ma, Sot-23-3, Full Reel; Channel Type Multicomp Pro |
| Polarity | P-Channel | P-Channel |