MOSFET, N CHANNEL, 50V, 1.4OHM, 200mA, SOT-23-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:300mWRoH
MOSFET, N CHANNEL, 50V, 1.4OHM, 200mA, SOT-23-3; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:300mW; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 66W0893 |
| Product Name | Mosfet, N Channel, 50V, 1.4Ohm, 200Ma, Sot-23-3, Full Reel; Channel Type Multicomp Pro |
| Polarity | N-Channel |