LAMP, INCANDESCENT, G6.35, 12V, 50W; Supply Voltage:12V; Lamp Base Type:G6.35; Bulb Size:-; MSCP:-; Average Bulb Life:50h; Product Range:-; Lead Style:G6.35; Length:44mm; Lens Style:Tubular, 11.5mm; Power Rating:50W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 53M4958 |
| Product Name | Lamp, Incandescent, G6.35, 12V, 50W; Supply Voltage Multicomp |
| Lamp Power | 50 watts |