multicomp PRO Cable Assembly, Coaxial, Bnc Plug / Plug, 1M, Black; Connector Type A Multicomp Pro BNC PLUG-PLUG RG591M

Description
CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 1M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 1M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Coaxial, Bnc Plug / Plug, 1M, Black; Connector Type A Multicomp Pro - 18J2362 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Bnc Plug / Plug, 1M, Black; Connector Type A Multicomp Pro
18J2362
Cable Assembly, Coaxial, Bnc Plug / Plug, 1M, Black; Connector Type A Multicomp Pro 18J2362
CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 1M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 1M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18J2362
Product Name Cable Assembly, Coaxial, Bnc Plug / Plug, 1M, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1727316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Ftp
View Details
Precision Test Cable, 40.0 GHz, 36.0″ - T40-3FT-KFKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details