multicomp PRO Cable Assembly, Coaxial, Bnc Plug / Plug, 3M, Black; Connector Type A Multicomp Pro BNC PLUG-PLUG RG59

Description
CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 3M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 3M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Coaxial, Bnc Plug / Plug, 3M, Black; Connector Type A Multicomp Pro - 18J2361 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Bnc Plug / Plug, 3M, Black; Connector Type A Multicomp Pro
18J2361
Cable Assembly, Coaxial, Bnc Plug / Plug, 3M, Black; Connector Type A Multicomp Pro 18J2361
CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 3M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, BNC PLUG / PLUG, 3M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18J2361
Product Name Cable Assembly, Coaxial, Bnc Plug / Plug, 3M, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1713724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers