multicomp PRO Housing, Male, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro BMCWPM2L-RE-70-SET

Description
HOUSING, MALE, RED, 250A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Description
HOUSING, MALE, RED, 250A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Male, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro - 36AJ8392 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Male, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro
36AJ8392
Housing, Male, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro 36AJ8392
HOUSING, MALE, RED, 250A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

HOUSING, MALE, RED, 250A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ8392
Product Name Housing, Male, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50018-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details