multicomp PRO Housing, Male, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro BMCWPM2L-BK-80-SET

Description
HOUSING, MALE, BLACK, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Description
HOUSING, MALE, BLACK, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Male, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro - 36AJ8390 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Male, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro
36AJ8390
Housing, Male, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro 36AJ8390
HOUSING, MALE, BLACK, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

HOUSING, MALE, BLACK, 270A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ8390
Product Name Housing, Male, Black, 270A, 2Pole; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products