multicomp PRO Housing, Male, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro BMCWPM2L-BK-100-SET

Description
HOUSING, MALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Description
HOUSING, MALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Male, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro - 36AJ8389 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Male, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro
36AJ8389
Housing, Male, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro 36AJ8389
HOUSING, MALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

HOUSING, MALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ8389
Product Name Housing, Male, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details