multicomp PRO Housing, Female, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro BMCWPF2L-RE-70-SET

Description
HOUSING, FEMALE, RED, 250A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
HOUSING, FEMALE, RED, 250A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Female, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro - 36AJ8387 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Female, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro
36AJ8387
Housing, Female, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro 36AJ8387
HOUSING, FEMALE, RED, 250A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

HOUSING, FEMALE, RED, 250A, 2POLE; No. of Contacts:2Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ8387
Product Name Housing, Female, Red, 250A, 2Pole; No. Of Contacts Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products