multicomp PRO Housing, Female, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro BMCWPF2L-BK-100-SET

Description
HOUSING, FEMALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
Datasheet
Description
HOUSING, FEMALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Female, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro - 36AJ8384 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Female, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro
36AJ8384
Housing, Female, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro 36AJ8384
HOUSING, FEMALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes

HOUSING, FEMALE, BLACK, 300A, 2POLE; No. of Contacts:2Contacts; Product Range:BMC Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Pin; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AJ8384
Product Name Housing, Female, Black, 300A, 2Pole; No. Of Contacts Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details