multicomp PRO Contact, Through Hole; Product Range Multicomp Pro BMCPCL2B

Description
CONTACT, THROUGH HOLE; Product Range:-; Contact Gender:-; Contact Termination Type:Through Hole; For Use With:Modular Power Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:25A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CONTACT, THROUGH HOLE; Product Range:-; Contact Gender:-; Contact Termination Type:Through Hole; For Use With:Modular Power Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:25A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Through Hole; Product Range Multicomp Pro - 73M9179 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Through Hole; Product Range Multicomp Pro
73M9179
Contact, Through Hole; Product Range Multicomp Pro 73M9179
CONTACT, THROUGH HOLE; Product Range:-; Contact Gender:-; Contact Termination Type:Through Hole; For Use With:Modular Power Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:25A; Contact Material:Copper RoHS Compliant: Yes

CONTACT, THROUGH HOLE; Product Range:-; Contact Gender:-; Contact Termination Type:Through Hole; For Use With:Modular Power Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:25A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73M9179
Product Name Contact, Through Hole; Product Range Multicomp Pro
Type Contact
Unlock Full Specs
to access all available technical data