multicomp PRO Contact, 120A, 2 Awg; Product Range Multicomp Pro BMCMS38AG

Description
CONTACT, 120A, 2 AWG; Product Range:BMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:120 Amp Series Battery Modular Housing Connectors; Wire Size AWG Max:2AWG; Wire Size AWG Min:2AWG; Current Rating:120A; RoHS Compliant: Yes
Datasheet
Description
CONTACT, 120A, 2 AWG; Product Range:BMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:120 Amp Series Battery Modular Housing Connectors; Wire Size AWG Max:2AWG; Wire Size AWG Min:2AWG; Current Rating:120A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 120A, 2 Awg; Product Range Multicomp Pro - 73T8305 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 120A, 2 Awg; Product Range Multicomp Pro
73T8305
Contact, 120A, 2 Awg; Product Range Multicomp Pro 73T8305
CONTACT, 120A, 2 AWG; Product Range:BMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:120 Amp Series Battery Modular Housing Connectors; Wire Size AWG Max:2AWG; Wire Size AWG Min:2AWG; Current Rating:120A; RoHS Compliant: Yes

CONTACT, 120A, 2 AWG; Product Range:BMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:120 Amp Series Battery Modular Housing Connectors; Wire Size AWG Max:2AWG; Wire Size AWG Min:2AWG; Current Rating:120A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73T8305
Product Name Contact, 120A, 2 Awg; Product Range Multicomp Pro
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-247-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details