multicomp PRO Contact, 100A, 4 Awg; Product Range Multicomp Pro BMCMS22AG

Description
CONTACT, 100A, 4 AWG; Product Range:BMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:120 Amp Series Battery Modular Housing Connectors; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG; Current Rating:100A; RoHS Compliant: Yes
Datasheet
Description
CONTACT, 100A, 4 AWG; Product Range:BMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:120 Amp Series Battery Modular Housing Connectors; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG; Current Rating:100A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 100A, 4 Awg; Product Range Multicomp Pro - 73T8304 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 100A, 4 Awg; Product Range Multicomp Pro
73T8304
Contact, 100A, 4 Awg; Product Range Multicomp Pro 73T8304
CONTACT, 100A, 4 AWG; Product Range:BMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:120 Amp Series Battery Modular Housing Connectors; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG; Current Rating:100A; RoHS Compliant: Yes

CONTACT, 100A, 4 AWG; Product Range:BMC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:120 Amp Series Battery Modular Housing Connectors; Wire Size AWG Max:4AWG; Wire Size AWG Min:4AWG; Current Rating:100A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73T8304
Product Name Contact, 100A, 4 Awg; Product Range Multicomp Pro
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details