multicomp PRO Contact, 265A, 2/0Awg, 70Mm2; Product Range Multicomp Pro BMC70AG

Description
CONTACT, 265A, 2/0AWG, 70MM2; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:BMCWPM2L and BMCWPF2L Series Battery Modular Housing Connectors; Wire Size AWG Max:0AWG; Wire Size AWG Min:2AWG; Current RoHS Compliant: Yes
Datasheet
Description
CONTACT, 265A, 2/0AWG, 70MM2; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:BMCWPM2L and BMCWPF2L Series Battery Modular Housing Connectors; Wire Size AWG Max:0AWG; Wire Size AWG Min:2AWG; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 265A, 2/0Awg, 70Mm2; Product Range Multicomp Pro - 73T8324 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 265A, 2/0Awg, 70Mm2; Product Range Multicomp Pro
73T8324
Contact, 265A, 2/0Awg, 70Mm2; Product Range Multicomp Pro 73T8324
CONTACT, 265A, 2/0AWG, 70MM2; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:BMCWPM2L and BMCWPF2L Series Battery Modular Housing Connectors; Wire Size AWG Max:0AWG; Wire Size AWG Min:2AWG; Current RoHS Compliant: Yes

CONTACT, 265A, 2/0AWG, 70MM2; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:BMCWPM2L and BMCWPF2L Series Battery Modular Housing Connectors; Wire Size AWG Max:0AWG; Wire Size AWG Min:2AWG; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73T8324
Product Name Contact, 265A, 2/0Awg, 70Mm2; Product Range Multicomp Pro
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details