multicomp PRO Contact, 12-10Awg, Crimp; Product Range Multicomp Pro BMC5AG

Description
CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:50A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:50A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 12-10Awg, Crimp; Product Range Multicomp Pro - 73M9197 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 12-10Awg, Crimp; Product Range Multicomp Pro
73M9197
Contact, 12-10Awg, Crimp; Product Range Multicomp Pro 73M9197
CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:50A; Contact Material:Copper RoHS Compliant: Yes

CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:50A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73M9197
Product Name Contact, 12-10Awg, Crimp; Product Range Multicomp Pro
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details