multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro BMC2S-RED

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 73M9196 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
73M9196
Plug And Socket Connector Housing; Product Range Multicomp Pro 73M9196
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73M9196
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details