multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro BMC2S-BLACK

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 73M9193 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
73M9193
Plug And Socket Connector Housing; Product Range Multicomp Pro 73M9193
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:-; For Use With:50A Modular Power Connectors; Colour:Red; Connector Mounting:Cable Mount; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73M9193
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details