multicomp PRO Plug & Socket Housing, 1 Position; Product Range Multicomp Pro BMC1S-WHITE

Description
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:White; Connector Mounting:Cable Mount; Current Rating:45ARoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:White; Connector Mounting:Cable Mount; Current Rating:45ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro - 73M9189 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro
73M9189
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro 73M9189
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:White; Connector Mounting:Cable Mount; Current Rating:45ARoHS Compliant: Yes

PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:White; Connector Mounting:Cable Mount; Current Rating:45ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73M9189
Product Name Plug & Socket Housing, 1 Position; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1561 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details