multicomp PRO Plug & Socket Housing, 1 Position; Product Range Multicomp Pro BMC1S-BLUE

Description
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Blue; Connector Mounting:Cable Mount; Current Rating:45A RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Blue; Connector Mounting:Cable Mount; Current Rating:45A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro - 73M9186 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro
73M9186
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro 73M9186
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Blue; Connector Mounting:Cable Mount; Current Rating:45A RoHS Compliant: Yes

PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Blue; Connector Mounting:Cable Mount; Current Rating:45A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73M9186
Product Name Plug & Socket Housing, 1 Position; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers