multicomp PRO Plug & Socket Housing, 1 Position; Product Range Multicomp Pro BMC1S-BLACK

Description
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Black; Connector Mounting:Cable Mount; Current Rating:45ARoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Black; Connector Mounting:Cable Mount; Current Rating:45ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro - 73M9185 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro
73M9185
Plug & Socket Housing, 1 Position; Product Range Multicomp Pro 73M9185
PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Black; Connector Mounting:Cable Mount; Current Rating:45ARoHS Compliant: Yes

PLUG & SOCKET HOUSING, 1 POSITION; Product Range:BMC Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Black; Connector Mounting:Cable Mount; Current Rating:45ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73M9185
Product Name Plug & Socket Housing, 1 Position; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details