multicomp PRO Plug And Socket Connector Housing; Product Range Multicomp Pro BMC1M-GREEN

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Multicomp Pro - 73M9183 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Multicomp Pro
73M9183
Plug And Socket Connector Housing; Product Range Multicomp Pro 73M9183
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:BMC Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:50A - 75A Modular Power Connectors; Colour:Green; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73M9183
Product Name Plug And Socket Connector Housing; Product Range Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products