multicomp PRO Contact, 20-16Awg, Crimp; Product Range Multicomp Pro BMC1AG

Description
CONTACT, 20-16AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:15A; Contact Material:Copper RoHS Compliant: Yes
Description
CONTACT, 20-16AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:15A; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, 20-16Awg, Crimp; Product Range Multicomp Pro - 73M9180 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 20-16Awg, Crimp; Product Range Multicomp Pro
73M9180
Contact, 20-16Awg, Crimp; Product Range Multicomp Pro 73M9180
CONTACT, 20-16AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:15A; Contact Material:Copper RoHS Compliant: Yes

CONTACT, 20-16AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Modular Power Connectors; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Current Rating:15A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73M9180
Product Name Contact, 20-16Awg, Crimp; Product Range Multicomp Pro
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-0677 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details