multicomp PRO Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro BM12W

Description
ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:143mm; External Depth - Metric:82mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:143mm; External Depth - Metric:82mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro - 07WX0658 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro
07WX0658
Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro 07WX0658
ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:143mm; External Depth - Metric:82mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:43.94mm; External Width - Metric:143mm; External Depth - Metric:82mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0658
Product Name Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro
Length 1.73 inch (43.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details