multicomp PRO Biodegradable Esd Bag, 4 X 5, Pk100; Bag Type Multicomp BIOBAG 4X5"

Description
BIODEGRADABLE ESD BAG, 4" X 5", PK100; Bag Type:Biodegradable Static Dissipative Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:4"; Bag Thickness:-; Bag Color:-; Seal Type:Heat Seal; Product Range:- RoHS Compliant: NA
Datasheet
Description
BIODEGRADABLE ESD BAG, 4" X 5", PK100; Bag Type:Biodegradable Static Dissipative Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:4"; Bag Thickness:-; Bag Color:-; Seal Type:Heat Seal; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biodegradable Esd Bag, 4 X 5, Pk100; Bag Type Multicomp - 77R3049 - Newark, An Avnet Company
Chicago, IL, United States
Biodegradable Esd Bag, 4 X 5, Pk100; Bag Type Multicomp
77R3049
Biodegradable Esd Bag, 4 X 5, Pk100; Bag Type Multicomp 77R3049
BIODEGRADABLE ESD BAG, 4" X 5", PK100; Bag Type:Biodegradable Static Dissipative Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:4"; Bag Thickness:-; Bag Color:-; Seal Type:Heat Seal; Product Range:- RoHS Compliant: NA

BIODEGRADABLE ESD BAG, 4" X 5", PK100; Bag Type:Biodegradable Static Dissipative Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:4"; Bag Thickness:-; Bag Color:-; Seal Type:Heat Seal; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 77R3049
Product Name Biodegradable Esd Bag, 4 X 5, Pk100; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details