multicomp PRO Open Grommet; Grommet Type Multicomp Pro BG505

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.925mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:11.1mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.925mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:11.1mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Multicomp Pro - 50N6920 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Multicomp Pro
50N6920
Open Grommet; Grommet Type Multicomp Pro 50N6920
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.925mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:11.1mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.925mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:11.1mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N6920
Product Name Open Grommet; Grommet Type Multicomp Pro
Outside Diameter 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details