multicomp PRO Open Grommet; Grommet Type Multicomp Pro BG2903

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:9.525mm; Panel Thickness Max:3.175mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:9.525mm; Panel Thickness Max:3.175mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Grommet, part number 32F1353, is made from Styrene Butadiene Rubber (SBR) and is colored black. It features a durometer hardness of 60 ±5, making it suitable for various applications requiring flexibility and durability. The grommet can operate within a continuous temperature range of -23.33°C to 82.2°C (-10°F to +180°F). It is designed to accommodate cable diameters up to 6.35mm and fits into mounting holes with a diameter of 9.525mm. The maximum panel thickness for installation is 3.175mm. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Open Grommet, part number 32F1353, is made from Styrene Butadiene Rubber (SBR) and is colored black. It features a durometer hardness of 60 ±5, making it suitable for various applications requiring flexibility and durability. The grommet can operate within a continuous temperature range of -23.33°C to 82.2°C (-10°F to +180°F). It is designed to accommodate cable diameters up to 6.35mm and fits into mounting holes with a diameter of 9.525mm. The maximum panel thickness for installation is 3.175mm. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Multicomp Pro - 32F1353 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Multicomp Pro
32F1353
Open Grommet; Grommet Type Multicomp Pro 32F1353
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:9.525mm; Panel Thickness Max:3.175mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.35mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:9.525mm; Panel Thickness Max:3.175mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 32F1353
Product Name Open Grommet; Grommet Type Multicomp Pro
Outside Diameter 0.3750 inch (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72S/WHT - LN-72S/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details