multicomp PRO Open Grommet; Grommet Type Multicomp Pro BG230

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.525mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.525mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Multicomp Pro - 50N6921 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Multicomp Pro
50N6921
Open Grommet; Grommet Type Multicomp Pro 50N6921
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.525mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.525mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:12.7mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N6921
Product Name Open Grommet; Grommet Type Multicomp Pro
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details