multicomp PRO Open Grommet; Grommet Type Multicomp Pro BG-915

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.301mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:19mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Height:1" RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.301mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:19mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Height:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Multicomp Pro - 31F2080 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Multicomp Pro
31F2080
Open Grommet; Grommet Type Multicomp Pro 31F2080
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.301mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:19mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Height:1" RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14.301mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:19mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Height:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 31F2080
Product Name Open Grommet; Grommet Type Multicomp Pro
Outside Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 753 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details